Samtec Inc. Socket, 2.54Mm, Pass-Through, 35 Position, 1Row; Connector Systems Samtec BCS-135-L-S-PE-BE

Description
SOCKET, 2.54MM, PASS-THROUGH, 35 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, PASS-THROUGH, 35 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Pass-Through, 35 Position, 1 Row from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 35 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold or tin plating over nickel. The current rating is 4.6 A per pin, and it has a voltage rating of up to 475 VAC depending on the mating connector. The operating temperature range is from -55°C to +125°C. This socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Pass-Through, 35 Position, 1 Row from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 35 contacts and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold or tin plating over nickel. The current rating is 4.6 A per pin, and it has a voltage rating of up to 475 VAC depending on the mating connector. The operating temperature range is from -55°C to +125°C. This socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Pass-Through, 35 Position, 1Row; Connector Systems Samtec - 84T1935 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 35 Position, 1Row; Connector Systems Samtec
84T1935
Socket, 2.54Mm, Pass-Through, 35 Position, 1Row; Connector Systems Samtec 84T1935
SOCKET, 2.54MM, PASS-THROUGH, 35 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 35 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1935
Product Name Socket, 2.54Mm, Pass-Through, 35 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers