Samtec Inc. Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec BCS-135-F-D-PE

Description
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2785 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2785
Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2785
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P2785
Product Name Connector, Receptacle, 70 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28672-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details