Samtec Inc. Pin & Socket Connectors BCS-132-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-132-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-132-L-D-TE
Pin & Socket Connectors BCS-132-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 1803905 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803905
PCB Sockets 1803905
Samtec BCS-132-L-D-TE PCB Socket

Samtec BCS-132-L-D-TE PCB Socket

Supplier's Site
PCB Sockets - 1803489 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803489
PCB Sockets 1803489
Samtec BCS-132-L-D-TE PCB Socket

Samtec BCS-132-L-D-TE PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical, 64 Position, 2Row; Connector Systems Samtec - 11P3378 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 64 Position, 2Row; Connector Systems Samtec
11P3378
Socket, 2.54Mm, Vertical, 64 Position, 2Row; Connector Systems Samtec 11P3378
SOCKET, 2.54MM, VERTICAL, 64 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 64 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-132-L-D-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-132-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-132-L-D-TE
CONN RCPT 64POS 0.1 GOLD PCB

CONN RCPT 64POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-132-L-D-TE 1803905 11P3378 BCS-132-L-D-TE
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Vertical, 64 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 475 volts 475 volts
Unlock Full Specs
to access all available technical data

Similar Products