The Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm, part number 87P2710, is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 60 contacts arranged in two rows and is suitable for through-hole mounting. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, ensuring durability and reliability. This connector supports a current rating of 4.6 A per pin when two pins are powered and has a voltage rating of 475 VAC. It operates effectively within a temperature range of -55 °C to +125 °C. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. The connector also offers various plating options, including 10 µ" gold on contact and matte tin on the tail, enhancing its longevity and performance in high mating cycle environments.
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P2710 |
| Product Name | Connector, Receptacle, 60 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |