Samtec Inc. Board-Board Connector, Socket, 28 Position, 1Row; Connector Systems Samtec BCS-128-L-S-HE

Description
BOARD-BOARD CONNECTOR, SOCKET, 28 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, SOCKET, 28 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Socket, 28 Position, 1Row; Connector Systems Samtec - 11P3357 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 28 Position, 1Row; Connector Systems Samtec
11P3357
Board-Board Connector, Socket, 28 Position, 1Row; Connector Systems Samtec 11P3357
BOARD-BOARD CONNECTOR, SOCKET, 28 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 28 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-128-L-S-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-128-L-S-HE
CONN RCPT 28POS 0.1 GOLD PCB R/A

CONN RCPT 28POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P3357 BCS-128-L-S-HE
Product Name Board-Board Connector, Socket, 28 Position, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details