.100 2.54 mm Tiger Claw Pass-through Skt
CONNECTOR, FEMALE SOCKET, 2.54MM, PASS-THROUGH, 25 POSITION, 1ROW, PITCH SPACING:2.54MM, SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONN RCPT 25POS 0.1 GOLD PCB
SOCKET, 2.54MM, PASS-THROUGH, 25 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-125-L-S-PE-BE | 38340664 | BCS-125-L-S-PE-BE | 87P2643 |
| Product Name | Pin & Socket Connectors | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Pass-Through, 25 Position, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Solder | |||
| Mounting | Through Hole | Through Hole Mount |