Samtec Inc. Socket, 2.54Mm, Vertical, 50 Position, 2Row; Connector Systems Samtec BCS-125-L-D-TE.

Description
SOCKET, 2.54MM, VERTICAL, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical, 50 Position, 2Row; Connector Systems Samtec - 27AC0816 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 50 Position, 2Row; Connector Systems Samtec
27AC0816
Socket, 2.54Mm, Vertical, 50 Position, 2Row; Connector Systems Samtec 27AC0816
SOCKET, 2.54MM, VERTICAL, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC0816
Product Name Socket, 2.54Mm, Vertical, 50 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data