Samtec Inc. Pin & Socket Connectors BCS-125-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-125-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-125-L-D-HE
Pin & Socket Connectors BCS-125-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Conn Sckt Strp Skt 50 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 81AC7540 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 50 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
81AC7540
Conn Sckt Strp Skt 50 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 81AC7540
CONN SCKT STRP SKT 50 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 50 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 2.54Mm, Horizontal, 50 Position, 2Row; Connector Systems Samtec - 11P3336 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 50 Position, 2Row; Connector Systems Samtec
11P3336
Socket, 2.54Mm, Horizontal, 50 Position, 2Row; Connector Systems Samtec 11P3336
SOCKET, 2.54MM, HORIZONTAL, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Horizontal, 2X25Way Rohs Compliant Samtec - 68AJ1505 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 2X25Way Rohs Compliant Samtec
68AJ1505
Socket, 2.54Mm, Horizontal, 2X25Way Rohs Compliant Samtec 68AJ1505
SOCKET, 2.54MM, HORIZONTAL, 2X25WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, HORIZONTAL, 2X25WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-125-L-D-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-125-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-125-L-D-HE
CONN RCPT 50POS 0.1 GOLD PCB R/A

CONN RCPT 50POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-125-L-D-HE 81AC7540 11P3336 BCS-125-L-D-HE
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 50 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Socket, 2.54Mm, Horizontal, 50 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers