The Connector, Receptacle, part number 38AC3787, features 50 contacts arranged in 2 rows with a 2.54 mm pitch. It is designed for through-hole mounting and is part of the BCS series by Samtec. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, which are available with gold or tin plating options. It supports a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, making it suitable for various applications. The operating temperature range is from -55 °C to +125 °C. This connector is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes.
CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 50POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 38AC3787 | BCS-125-F-D-TE-004 |
| Product Name | Connector, Receptacle, 50 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole Mount | Through Hole |
| Termination | Solder |