Manufacturer: Samtec Inc.
Win Source Part Number: 811412-BCS-124-L-S-H
Packaging: Tube
Number of Positions: 24
Mounting Style: Through Hole, Right Angle
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 475VAC
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.110" (2.79mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6A per Contact
CONN RCPT 24POS 0.1 GOLD PCB R/A Product overview: BCS-124-L-S-HE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BCS-124-L-S-HE can be used for catalog matching and distributor lookup.
.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 24POS 0.1 GOLD PCB R/A
BOARD-BOARD CONNECTOR, SOCKET, 24 POSITION, 1ROW; Connector Systems:Board-to-Boa
BOARD CONNECTOR, 24 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, 0.1 INCH PITCH, SOLDER TERMINAL, BLACK INSULATOR, SOCKET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 811412-BCS-124-L-S-HE | 315-BCS-124-L-S-HE | BCS-124-L-S-HE | BCS-124-L-S-HE | 11P3333 | 06AK9963 |
| Product Name | Rectangular Connectors - BCS-124-L-S-HE | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 24 Position, 1Row; Connector Systems Samtec | Board Connector, 24 Contact(S), 1 Row(S), Female, Right Angle, 0.1 Inch Pitch, Solder Terminal, Black Insulator, Socket Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount | |||
| Voltage Rating | 475 volts | 475 volts | 475 volts |