Samtec Inc. Pin & Socket Connectors BCS-124-L-D-PE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-124-L-D-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-124-L-D-PE
Pin & Socket Connectors BCS-124-L-D-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 48 Position, 2Row; Connector Systems Samtec - 11P3331 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 48 Position, 2Row; Connector Systems Samtec
11P3331
Socket, 2.54Mm, Pass-Through, 48 Position, 2Row; Connector Systems Samtec 11P3331
SOCKET, 2.54MM, PASS-THROUGH, 48 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 48 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-124-L-D-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-124-L-D-PE
CONN RCPT 48POS 0.1 GOLD PCB

CONN RCPT 48POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-124-L-D-PE 11P3331 BCS-124-L-D-PE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 48 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data