Samtec Inc. Pin & Socket Connectors BCS-123-LM-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-123-LM-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-123-LM-D-HE
Pin & Socket Connectors BCS-123-LM-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connector, Receptacle, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2606 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2606
Connector, Receptacle, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2606
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-123-LM-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-123-LM-D-HE
CONN RCPT 46POS 0.1 GOLD PCB R/A

CONN RCPT 46POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-123-LM-D-HE 87P2606 BCS-123-LM-D-HE
Product Name Pin & Socket Connectors Connector, Receptacle, 46 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data