Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-122-L-S-HE

Description
CONN RCPT 22POS 0.1 GOLD PCB R/A
Datasheet
Description
CONN RCPT 22POS 0.1 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-122-L-S-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-122-L-S-HE
CONN RCPT 22POS 0.1 GOLD PCB R/A

CONN RCPT 22POS 0.1 GOLD PCB R/A

Supplier's Site
Board-Board Connector, Socket, 22 Position, 1Row; Connector Systems Samtec - 11P3321 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 22 Position, 1Row; Connector Systems Samtec
11P3321
Board-Board Connector, Socket, 22 Position, 1Row; Connector Systems Samtec 11P3321
BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 22 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-122-L-S-HE 11P3321
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 22 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data