Samtec Inc. Pin & Socket Connectors BCS-122-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-122-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-122-L-D-PE-BE
Pin & Socket Connectors BCS-122-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 44 Position, 2Row; Connector Systems Samtec - 87P2582 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 44 Position, 2Row; Connector Systems Samtec
87P2582
Socket, 2.54Mm, Pass-Through, 44 Position, 2Row; Connector Systems Samtec 87P2582
SOCKET, 2.54MM, PASS-THROUGH, 44 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 44 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-122-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-122-L-D-PE-BE
CONN RCPT 44POS 0.1 GOLD PCB

CONN RCPT 44POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-122-L-D-PE-BE 87P2582 BCS-122-L-D-PE-BE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 44 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details