Samtec Inc. Pin & Socket Connectors BCS-120-L-S-PE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-120-L-S-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-120-L-S-PE
Pin & Socket Connectors BCS-120-L-S-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 2779584 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2779584
PCB Sockets 2779584
Samtec BCS-120-L-S-PE PCB Socket

Samtec BCS-120-L-S-PE PCB Socket

Supplier's Site
Socket, 2.54Mm, Pass-Through, 20 Position, 1Row; Connector Systems Samtec - 11P3310 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 20 Position, 1Row; Connector Systems Samtec
11P3310
Socket, 2.54Mm, Pass-Through, 20 Position, 1Row; Connector Systems Samtec 11P3310
SOCKET, 2.54MM, PASS-THROUGH, 20 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 20 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Thru, 1X20Way Rohs Compliant Samtec - 60AJ3514 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Thru, 1X20Way Rohs Compliant Samtec
60AJ3514
Socket, 2.54Mm, Pass-Thru, 1X20Way Rohs Compliant Samtec 60AJ3514
SOCKET, 2.54MM, PASS-THRU, 1X20WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, PASS-THRU, 1X20WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-120-L-S-PE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-120-L-S-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-120-L-S-PE
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-120-L-S-PE 2779584 11P3310 60AJ3514 BCS-120-L-S-PE
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Pass-Through, 20 Position, 1Row; Connector Systems Samtec Socket, 2.54Mm, Pass-Thru, 1X20Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details