Samtec Inc. IC & Component Sockets BCS-120-L-S-DE-BE

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - BCS-120-L-S-DE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
BCS-120-L-S-DE-BE
IC & Component Sockets BCS-120-L-S-DE-BE
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Pass-Through Socket Strip, 0.100
Chicago, IL, United States
Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec
87P2496
Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec 87P2496
Pass-Through Socket Strip, 0.100" pitch / Tube

Pass-Through Socket Strip, 0.100" pitch / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-120-L-S-DE-BE 87P2496
Product Name IC & Component Sockets Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details