Samtec Inc. Pin & Socket Connectors BCS-120-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-120-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-120-L-D-TE
Pin & Socket Connectors BCS-120-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec - 69W8156 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec
69W8156
Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec 69W8156
Board-To-Board Connector, Vertical, BCS Series, Solder, Receptacle, 40, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, BCS Series, Solder, Receptacle, 40, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Vertical, 40 Position, 2Row; Connector Systems Samtec - 11P3308 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 40 Position, 2Row; Connector Systems Samtec
11P3308
Socket, 2.54Mm, Vertical, 40 Position, 2Row; Connector Systems Samtec 11P3308
SOCKET, 2.54MM, VERTICAL, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-120-L-D-TE 69W8156 11P3308
Product Name Pin & Socket Connectors Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec Socket, 2.54Mm, Vertical, 40 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data