Samtec Inc. Pin & Socket Connectors BCS-120-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-120-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-120-L-D-HE
Pin & Socket Connectors BCS-120-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Horizontal, 40 Position, 2Row; Connector Systems Samtec - 11P3306 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 40 Position, 2Row; Connector Systems Samtec
11P3306
Socket, 2.54Mm, Horizontal, 40 Position, 2Row; Connector Systems Samtec 11P3306
SOCKET, 2.54MM, HORIZONTAL, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC0884 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC0884
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC0884
CONN SCKT STRP SKT 40 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 40 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 2.54Mm, Horizontal, 2X20Way Rohs Compliant Samtec - 68AJ1503 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 2X20Way Rohs Compliant Samtec
68AJ1503
Socket, 2.54Mm, Horizontal, 2X20Way Rohs Compliant Samtec 68AJ1503
SOCKET, 2.54MM, HORIZONTAL, 2X20WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, HORIZONTAL, 2X20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-120-L-D-HE 11P3306 84AC0884
Product Name Pin & Socket Connectors Socket, 2.54Mm, Horizontal, 40 Position, 2Row; Connector Systems Samtec Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers