Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-120-F-S-HE

Description
CONN RCPT 20POS 0.1 GOLD PCB R/A
Description
CONN RCPT 20POS 0.1 GOLD PCB R/A
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 38AC3774, features 20 contacts arranged in a single row with a 2.54 mm pitch. It is designed for through-hole mounting and is part of the BCS series by Samtec. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options including 10 µ" gold on contact and matte tin on the tail. This connector supports a current rating of 4.6 A per pin (with two pins powered) and a voltage rating of up to 475 VAC, making it suitable for various applications. It operates effectively within a temperature range of -55 °C to +125 °C. The connector is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product is recognized for its high mating cycles and extended life, making it a reliable choice for board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 38AC3774, features 20 contacts arranged in a single row with a 2.54 mm pitch. It is designed for through-hole mounting and is part of the BCS series by Samtec. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options including 10 µ" gold on contact and matte tin on the tail. This connector supports a current rating of 4.6 A per pin (with two pins powered) and a voltage rating of up to 475 VAC, making it suitable for various applications. It operates effectively within a temperature range of -55 °C to +125 °C. The connector is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product is recognized for its high mating cycles and extended life, making it a reliable choice for board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-120-F-S-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-120-F-S-HE
CONN RCPT 20POS 0.1 GOLD PCB R/A

CONN RCPT 20POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC3774 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC3774
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC3774
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-120-F-S-HE 38AC3774
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details