Samtec Inc. PCB Sockets BCS-119-L-D-TE

Description
Samtec BCS-119-L-D-TE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-119-L-D-TE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803522 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803522
PCB Sockets 1803522
Samtec BCS-119-L-D-TE PCB Socket

Samtec BCS-119-L-D-TE PCB Socket

Supplier's Site
PCB Sockets - 1803931 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803931
PCB Sockets 1803931
Samtec BCS-119-L-D-TE PCB Socket

Samtec BCS-119-L-D-TE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-119-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-119-L-D-TE
Pin & Socket Connectors BCS-119-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-119-L-D-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-119-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-119-L-D-TE
CONN RCPT 38POS 0.1 GOLD PCB

CONN RCPT 38POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical, 38 Position, 2Row; Connector Systems Samtec - 11P3302 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 38 Position, 2Row; Connector Systems Samtec
11P3302
Socket, 2.54Mm, Vertical, 38 Position, 2Row; Connector Systems Samtec 11P3302
SOCKET, 2.54MM, VERTICAL, 38 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 38 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 38Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2191 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 38Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2191
Connector, Rcpt, 38Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2191
CONNECTOR, RCPT, 38POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:38Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 38POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:38Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803522 BCS-119-L-D-TE BCS-119-L-D-TE 11P3302 33AC2191
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical, 38 Position, 2Row; Connector Systems Samtec Connector, Rcpt, 38Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 475 volts 475 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
MezzoStak - 10106813-131112LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details