Samtec Inc. Pin & Socket Connectors BCS-115-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-115-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-115-L-D-HE
Pin & Socket Connectors BCS-115-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-115-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-115-L-D-HE
CONN RCPT 30POS 0.1 GOLD PCB R/A

CONN RCPT 30POS 0.1 GOLD PCB R/A

Supplier's Site
Socket, 2.54Mm, Horizontal, 30 Position, 2Row; Connector Systems Samtec - 11P3277 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 30 Position, 2Row; Connector Systems Samtec
11P3277
Socket, 2.54Mm, Horizontal, 30 Position, 2Row; Connector Systems Samtec 11P3277
SOCKET, 2.54MM, HORIZONTAL, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 30 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC0883 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 30 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC0883
Conn Sckt Strp Skt 30 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC0883
CONN SCKT STRP SKT 30 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 30 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 2.54Mm, Horizontal, 2X15Way Rohs Compliant Samtec - 66AJ6833 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 2X15Way Rohs Compliant Samtec
66AJ6833
Socket, 2.54Mm, Horizontal, 2X15Way Rohs Compliant Samtec 66AJ6833
SOCKET, 2.54MM, HORIZONTAL, 2X15WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, HORIZONTAL, 2X15WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-115-L-D-HE BCS-115-L-D-HE 11P3277 84AC0883
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Horizontal, 30 Position, 2Row; Connector Systems Samtec Conn Sckt Strp Skt 30 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79001-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details