Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-114-LM-D-HE

Description
CONN RCPT 28POS 0.1 GOLD PCB R/A
Datasheet
Description
CONN RCPT 28POS 0.1 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-114-LM-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-114-LM-D-HE
CONN RCPT 28POS 0.1 GOLD PCB R/A

CONN RCPT 28POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2270 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2270
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2270
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-114-LM-D-HE 87P2270
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data