Samtec Inc. Pin & Socket Connectors BCS-114-L-S-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-114-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-114-L-S-TE
Pin & Socket Connectors BCS-114-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Board-Board Connector, Socket, 14 Position, 1Row; Connector Systems Samtec - 11P3276 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 14 Position, 1Row; Connector Systems Samtec
11P3276
Board-Board Connector, Socket, 14 Position, 1Row; Connector Systems Samtec 11P3276
BOARD-BOARD CONNECTOR, SOCKET, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 14 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-114-L-S-TE 11P3276
Product Name Pin & Socket Connectors Board-Board Connector, Socket, 14 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data