Samtec Inc. Pin & Socket Connectors BCS-114-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-114-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-114-L-D-TE
Pin & Socket Connectors BCS-114-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 2080678 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080678
PCB Sockets 2080678
Samtec BCS-114-L-D-TE PCB Socket

Samtec BCS-114-L-D-TE PCB Socket

Supplier's Site
PCB Sockets - 2080677 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080677
PCB Sockets 2080677
Samtec BCS-114-L-D-TE PCB Socket

Samtec BCS-114-L-D-TE PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical, 28 Position, 2Row; Connector Systems Samtec - 11P3273 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 28 Position, 2Row; Connector Systems Samtec
11P3273
Socket, 2.54Mm, Vertical, 28 Position, 2Row; Connector Systems Samtec 11P3273
SOCKET, 2.54MM, VERTICAL, 28 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 28 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-114-L-D-TE 2080678 11P3273
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Vertical, 28 Position, 2Row; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details