The Socket, 2.54mm, Pass-Through, 28 Position, 2 Row from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 28 contacts arranged in two rows and is suitable for through-hole mounting. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold or tin plating over nickel. This socket has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating connector. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth varies from 4.34 mm to 7.24 mm from the top, and the average insertion force is 5 oz. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, especially where pass-through functionality is needed.
.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 28POS 0.1 GOLD PCB
SOCKET, 2.54MM, PASS-THROUGH, 28 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-114-L-D-PE | BCS-114-L-D-PE | 11P3272 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Pass-Through, 28 Position, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Solder | ||
| Mounting | Through Hole | Through Hole Mount |