Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-114-L-D-PE-BE

Description
CONN RCPT 28POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 28POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-114-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-114-L-D-PE-BE
CONN RCPT 28POS 0.1 GOLD PCB

CONN RCPT 28POS 0.1 GOLD PCB

Supplier's Site
Conn Sckt Strp Skt 28 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 81AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 28 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
81AC7539
Conn Sckt Strp Skt 28 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 81AC7539
CONN SCKT STRP SKT 28 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 28 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Through, 28 Position, 2Row; Connector Systems Samtec - 87P2261 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 28 Position, 2Row; Connector Systems Samtec
87P2261
Socket, 2.54Mm, Pass-Through, 28 Position, 2Row; Connector Systems Samtec 87P2261
SOCKET, 2.54MM, PASS-THROUGH, 28 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 28 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-114-L-D-PE-BE 81AC7539 87P2261
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 28 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Socket, 2.54Mm, Pass-Through, 28 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details