Samtec Inc. Socket, 2.54Mm, Pass-Through, 13 Position, 1Row; Connector Systems Samtec BCS-113-L-S-PE.

Description
SOCKET, 2.54MM, PASS-THROUGH, 13 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, PASS-THROUGH, 13 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Pass-Through, 13 Position, 1Row; Connector Systems Samtec - 29AC2722 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 13 Position, 1Row; Connector Systems Samtec
29AC2722
Socket, 2.54Mm, Pass-Through, 13 Position, 1Row; Connector Systems Samtec 29AC2722
SOCKET, 2.54MM, PASS-THROUGH, 13 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 13 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC2722
Product Name Socket, 2.54Mm, Pass-Through, 13 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data