Samtec Inc. Pin & Socket Connectors BCS-113-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-113-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-113-L-D-PE-BE
Pin & Socket Connectors BCS-113-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-113-L-D-PE-BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-113-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-113-L-D-PE-BE
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Pass-Through, 26 Position, 2Row; Connector Systems Samtec - 87P2205 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 26 Position, 2Row; Connector Systems Samtec
87P2205
Socket, 2.54Mm, Pass-Through, 26 Position, 2Row; Connector Systems Samtec 87P2205
SOCKET, 2.54MM, PASS-THROUGH, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 26 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC BCS-113-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 26 Contacts, Receptacle, 2.54 mm, Solder - 680-BCS-113-L-D-PE-BE - Utmel Electronic Limited
Hong Kong, China
SAMTEC BCS-113-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 26 Contacts, Receptacle, 2.54 mm, Solder
680-BCS-113-L-D-PE-BE
SAMTEC BCS-113-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 26 Contacts, Receptacle, 2.54 mm, Solder 680-BCS-113-L-D-PE-BE
SAMTEC BCS-113-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 26 Contacts, Receptacle, 2.54 mm, Solder

SAMTEC BCS-113-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 26 Contacts, Receptacle, 2.54 mm, Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-113-L-D-PE-BE BCS-113-L-D-PE-BE 87P2205 680-BCS-113-L-D-PE-BE
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Pass-Through, 26 Position, 2Row; Connector Systems Samtec SAMTEC BCS-113-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 26 Contacts, Receptacle, 2.54 mm, Solder
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder
Mounting Through Hole Through Hole Mount
Coupling Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details