Samtec Inc. Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec BCS-112-L-S-PE-006

Description
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P2165, features 12 contacts arranged in a single row with a 2.54 mm pitch. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, ensuring durability and reliability. It offers various plating options, including 10 µ" gold on contact and matte tin on the tail, which enhance its performance and longevity. The connector supports a current rating of 4.6 A per pin (with two pins powered) and a voltage rating of up to 475 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant and lead-free solderable. The connector is compatible with several mating connectors, including TSW, MTSW, and HTSW, among others.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P2165, features 12 contacts arranged in a single row with a 2.54 mm pitch. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, ensuring durability and reliability. It offers various plating options, including 10 µ" gold on contact and matte tin on the tail, which enhance its performance and longevity. The connector supports a current rating of 4.6 A per pin (with two pins powered) and a voltage rating of up to 475 VAC. It operates effectively within a temperature range of -55 °C to +125 °C and is RoHS compliant and lead-free solderable. The connector is compatible with several mating connectors, including TSW, MTSW, and HTSW, among others.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2165
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2165
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-112-L-S-PE-006
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-112-L-S-PE-006
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P2165 BCS-112-L-S-PE-006
Product Name Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details