Samtec BCS-112-L-D-HE PCB Socket
Samtec BCS-112-L-D-HE PCB Socket
CONN RCPT 24POS 0.1 GOLD PCB R/A Product overview: BCS-112-L-D-HE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BCS-112-L-D-HE can be used for catalog matching and distributor lookup.
.100 2.54 mm Tiger Claw Pass-through Skt
Win Source Part Number: 1032147-BCS-112-L-D-
Category: Connectors, Interconnects>Rectan
Series: Tiger Claw™ BCS
Number of Positions: 24
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 475VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.225" (5.72mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5-532955-4; SSW-112-02-G-D-RA; SSW-112-01-G-D; CLH-112-F-D-PE; 1-215307-2; 87606-312LFBCS-112-L
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.6A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1006-12
Base Product Number: BCS-112
CONN RCPT 24POS 0.1 GOLD PCB R/A
SOCKET, 2.54MM, HORIZONTAL, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2080674 | 315-BCS-112-L-D-HE | BCS-112-L-D-HE | 1032147-BCS-112-L-D-HE | BCS-112-L-D-HE | 11P3260 |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Horizontal, 24 Position, 2Row; Connector Systems Samtec |
| Geometry | Right Angle; Right angle | |||||
| Termination | Through hole | Solder | Solder | Solder | ||
| Voltage Rating | 475 volts | 475 volts | 475 volts | |||
| Current Rating | 4.6 amps | 4.6 amps | 4.6 amps |