Samtec Inc. IC & Component Sockets BCS-110-S-S-TE

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BCS-110-S-S-TE
IC & Component Sockets BCS-110-S-S-TE
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Pass-Through Socket Strip, 0.100
Chicago, IL, United States
Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec
87P2097
Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec 87P2097
Pass-Through Socket Strip, 0.100" pitch / Tube

Pass-Through Socket Strip, 0.100" pitch / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-110-S-S-TE 87P2097
Product Name IC & Component Sockets Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details