Samtec Inc. PCB Sockets BCS-110-L-S-PE

Description
Samtec BCS-110-L-S-PE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-110-L-S-PE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2779562 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2779562
PCB Sockets 2779562
Samtec BCS-110-L-S-PE PCB Socket

Samtec BCS-110-L-S-PE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-110-L-S-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-110-L-S-PE
Pin & Socket Connectors BCS-110-L-S-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connector/Terminal/Pin - 44088812 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
44088812
Connector/Terminal/Pin 44088812
RECEPTACLE, 10 POSITION, PASS THROUGH CONNECTOR, 0.100" (2.54MM) THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 10 POSITION, PASS THROUGH CONNECTOR, 0.100" (2.54MM) THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Socket, 2.54Mm, Pass-Through, 10 Position, 1Row; Connector Systems Samtec - 11P3253 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 10 Position, 1Row; Connector Systems Samtec
11P3253
Socket, 2.54Mm, Pass-Through, 10 Position, 1Row; Connector Systems Samtec 11P3253
SOCKET, 2.54MM, PASS-THROUGH, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 10 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Thru, 1X10Way Rohs Compliant Samtec - 68AJ1501 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Thru, 1X10Way Rohs Compliant Samtec
68AJ1501
Socket, 2.54Mm, Pass-Thru, 1X10Way Rohs Compliant Samtec 68AJ1501
SOCKET, 2.54MM, PASS-THRU, 1X10WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, PASS-THRU, 1X10WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2779562 BCS-110-L-S-PE 44088812 11P3253 68AJ1501
Product Name PCB Sockets Pin & Socket Connectors Connector/Terminal/Pin Socket, 2.54Mm, Pass-Through, 10 Position, 1Row; Connector Systems Samtec Socket, 2.54Mm, Pass-Thru, 1X10Way Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products