Samtec Inc. PCB Sockets BCS-109-L-S-TE

Description
Samtec BCS-109-L-S-TE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-109-L-S-TE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1976543 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976543
PCB Sockets 1976543
Samtec BCS-109-L-S-TE PCB Socket

Samtec BCS-109-L-S-TE PCB Socket

Supplier's Site
PCB Sockets - 1976544 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976544
PCB Sockets 1976544
Samtec BCS-109-L-S-TE PCB Socket

Samtec BCS-109-L-S-TE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-109-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-109-L-S-TE
Pin & Socket Connectors BCS-109-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Vertical, 9 Position, 1Row; Connector Systems Samtec - 11P3248 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 9 Position, 1Row; Connector Systems Samtec
11P3248
Socket, 2.54Mm, Vertical, 9 Position, 1Row; Connector Systems Samtec 11P3248
SOCKET, 2.54MM, VERTICAL, 9 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 9 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC2189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC2189
Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC2189
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976543 BCS-109-L-S-TE 11P3248 33AC2189
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Vertical, 9 Position, 1Row; Connector Systems Samtec Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1731034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details