Samtec Inc. Pin & Socket Connectors BCS-108-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-108-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-108-L-D-HE
Pin & Socket Connectors BCS-108-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Horizontal, 16 Position, 2Row; Connector Systems Samtec - 11P3237 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 16 Position, 2Row; Connector Systems Samtec
11P3237
Socket, 2.54Mm, Horizontal, 16 Position, 2Row; Connector Systems Samtec 11P3237
SOCKET, 2.54MM, HORIZONTAL, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 98AC0785 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
98AC0785
Conn Sckt Strp Skt 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 98AC0785
CONN SCKT STRP SKT 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-108-L-D-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-108-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-108-L-D-HE
CONN RCPT 16POS 0.1 GOLD PCB R/A

CONN RCPT 16POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-108-L-D-HE 11P3237 98AC0785 BCS-108-L-D-HE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Horizontal, 16 Position, 2Row; Connector Systems Samtec Conn Sckt Strp Skt 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details