The Connector, Receptacle, part number 38AC3740, features 8 contacts arranged in a single row with a 2.54 mm pitch, designed for through-hole mounting. It is part of the BCS series from Samtec, known for its high mating cycles and extended life due to its gold plating options. The connector is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with a current rating of 4.6 A per pin when two pins are powered. It supports a voltage rating of up to 475 VAC and operates within a temperature range of -55 °C to +125 °C. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications.
.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 8POS 0.1 GOLD PCB R/A
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-108-F-S-HE | BCS-108-F-S-HE | 38AC3740 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount |