.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 6POS 0.1 GOLD PCB
SOCKET, 2.54MM, PASS-THROUGH, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa
CONN SCKT STRP SKT 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
CONNECTOR, SOCKET STRIP, 6 POS, 2.54MM. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-106-L-S-PE | BCS-106-L-S-PE | 11P3229 | 37AH9086 | 38343750 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Pass-Through, 6 Position, 1Row; Connector Systems Samtec | Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec | Connector/Terminal/Pin |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |||
| Termination | Solder | ||||
| Mounting | Through Hole | Through Hole Mount |