Samtec Inc. Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec BCS-106-L-S-HE.

Description
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec - 27AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec
27AC0812
Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec 27AC0812
BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC0812
Product Name Board-Board Connector Socket, 6 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products