Samtec Inc. Pin & Socket Connectors BCS-106-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-106-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-106-L-D-PE-BE
Pin & Socket Connectors BCS-106-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 12 Position, 2Row; Connector Systems Samtec - 87P1881 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 12 Position, 2Row; Connector Systems Samtec
87P1881
Socket, 2.54Mm, Pass-Through, 12 Position, 2Row; Connector Systems Samtec 87P1881
SOCKET, 2.54MM, PASS-THROUGH, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC BCS-106-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 12 Contacts, Receptacle, 2.54 mm, Solder - 680-BCS-106-L-D-PE-BE - Utmel Electronic Limited
Hong Kong, China
SAMTEC BCS-106-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 12 Contacts, Receptacle, 2.54 mm, Solder
680-BCS-106-L-D-PE-BE
SAMTEC BCS-106-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 12 Contacts, Receptacle, 2.54 mm, Solder 680-BCS-106-L-D-PE-BE
SAMTEC BCS-106-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 12 Contacts, Receptacle, 2.54 mm, Solder

SAMTEC BCS-106-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 12 Contacts, Receptacle, 2.54 mm, Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-106-L-D-PE-BE 87P1881 680-BCS-106-L-D-PE-BE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 12 Position, 2Row; Connector Systems Samtec SAMTEC BCS-106-L-D-PE-BE Board-To-Board Connector, Pass Through, BCS Series, 12 Contacts, Receptacle, 2.54 mm, Solder
Connector Type Board to Board Connector
Mounting Through Hole Mount
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details