Samtec Inc. Pin & Socket Connectors BCS-106-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-106-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-106-L-D-HE
Pin & Socket Connectors BCS-106-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-106-L-D-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-106-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-106-L-D-HE
CONN RCPT 12POS 0.1 GOLD PCB R/A

CONN RCPT 12POS 0.1 GOLD PCB R/A

Supplier's Site
Socket, 2.54Mm, Horizontal, 12 Position, 2Row; Connector Systems Samtec - 11P3225 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 12 Position, 2Row; Connector Systems Samtec
11P3225
Socket, 2.54Mm, Horizontal, 12 Position, 2Row; Connector Systems Samtec 11P3225
SOCKET, 2.54MM, HORIZONTAL, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Horizontal, 2X6Way Rohs Compliant Samtec - 66AJ6832 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 2X6Way Rohs Compliant Samtec
66AJ6832
Socket, 2.54Mm, Horizontal, 2X6Way Rohs Compliant Samtec 66AJ6832
SOCKET, 2.54MM, HORIZONTAL, 2X6WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, HORIZONTAL, 2X6WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-106-L-D-HE BCS-106-L-D-HE 11P3225 66AJ6832
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Horizontal, 12 Position, 2Row; Connector Systems Samtec Socket, 2.54Mm, Horizontal, 2X6Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
ix Industrial IO Plug - NDHN3B2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
4 suppliers