Samtec Inc. Pin & Socket Connectors BCS-105-T-S-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-105-T-S-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-105-T-S-HE
Pin & Socket Connectors BCS-105-T-S-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Pass-Through Socket Strip, 0.100
Chicago, IL, United States
Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec
87P1866
Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec 87P1866
Pass-Through Socket Strip, 0.100" pitch / Tube

Pass-Through Socket Strip, 0.100" pitch / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-105-T-S-HE 87P1866
Product Name Pin & Socket Connectors Pass-Through Socket Strip, 0.100" Pitch / Tube Samtec
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details