Samtec Inc. Pin & Socket Connectors BCS-105-F-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-105-F-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-105-F-D-TE
Pin & Socket Connectors BCS-105-F-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P1818 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P1818
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P1818
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 68AJ1498 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec
68AJ1498
Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec 68AJ1498
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-105-F-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-105-F-D-TE
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-105-F-D-TE 87P1818 68AJ1498 BCS-105-F-D-TE
Product Name Pin & Socket Connectors Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 2.54Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

OEM ODM OBDII connectors with right angel pins - QLC16050 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1731098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details