Samtec Inc. Pin & Socket Connectors BCS-103-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-103-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-103-L-D-PE-BE
Pin & Socket Connectors BCS-103-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 6 Position, 2Row; Connector Systems Samtec - 87P1715 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 6 Position, 2Row; Connector Systems Samtec
87P1715
Socket, 2.54Mm, Pass-Through, 6 Position, 2Row; Connector Systems Samtec 87P1715
SOCKET, 2.54MM, PASS-THROUGH, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 6 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Thru, 2X3Way Rohs Compliant Samtec - 68AJ1494 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Thru, 2X3Way Rohs Compliant Samtec
68AJ1494
Socket, 2.54Mm, Pass-Thru, 2X3Way Rohs Compliant Samtec 68AJ1494
SOCKET, 2.54MM, PASS-THRU, 2X3WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, PASS-THRU, 2X3WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-103-L-D-PE-BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-103-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-103-L-D-PE-BE
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-103-L-D-PE-BE 87P1715 68AJ1494 BCS-103-L-D-PE-BE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 6 Position, 2Row; Connector Systems Samtec Socket, 2.54Mm, Pass-Thru, 2X3Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details