.100 2.54 mm Tiger Claw Pass-through Skt
SOCKET, 2.54MM, PASS-THROUGH, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 2POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-102-L-S-PE-BE | 87P1683 | BCS-102-L-S-PE-BE |
| Product Name | Pin & Socket Connectors | Socket, 2.54Mm, Pass-Through, 2 Position, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole Mount | Through Hole | |
| Termination | Solder |