Samtec Inc. Pin & Socket Connectors BCS-102-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-102-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-102-L-D-TE
Pin & Socket Connectors BCS-102-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 85AC1440 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
85AC1440
Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 85AC1440
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-102-L-D-TE 85AC1440
Product Name Pin & Socket Connectors Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details