Samtec Inc. Pin & Socket Connectors BCS-102-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-102-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-102-L-D-PE-BE
Pin & Socket Connectors BCS-102-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
SAMTEC - BCS-102-L-D-PE-BE - Board-To-Board Connector, Pass Through, 2.54 mm, 4 Contacts, Receptacle, BCS Series, Solder, 2 Rows - 680-BCS-102-L-D-PE-BE - Utmel Electronic Limited
Hong Kong, China
SAMTEC - BCS-102-L-D-PE-BE - Board-To-Board Connector, Pass Through, 2.54 mm, 4 Contacts, Receptacle, BCS Series, Solder, 2 Rows
680-BCS-102-L-D-PE-BE
SAMTEC - BCS-102-L-D-PE-BE - Board-To-Board Connector, Pass Through, 2.54 mm, 4 Contacts, Receptacle, BCS Series, Solder, 2 Rows 680-BCS-102-L-D-PE-BE
SAMTEC - BCS-102-L-D-PE-BE - Board-To-Board Connector, Pass Through, 2.54 mm, 4 Contacts, Receptacle, BCS Series, Solder, 2 Rows

SAMTEC - BCS-102-L-D-PE-BE - Board-To-Board Connector, Pass Through, 2.54 mm, 4 Contacts, Receptacle, BCS Series, Solder, 2 Rows

Supplier's Site
Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec - 87P1676 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec
87P1676
Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec 87P1676
SOCKET, 2.54MM, PASS-THROUGH, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-102-L-D-PE-BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-102-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-102-L-D-PE-BE
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-102-L-D-PE-BE 680-BCS-102-L-D-PE-BE 87P1676 BCS-102-L-D-PE-BE
Product Name Pin & Socket Connectors SAMTEC - BCS-102-L-D-PE-BE - Board-To-Board Connector, Pass Through, 2.54 mm, 4 Contacts, Receptacle, BCS Series, Solder, 2 Rows Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Geometry Straight; Straight
Termination Solder Solder
Voltage Rating 475 volts 475 volts
Unlock Full Specs
to access all available technical data

Similar Products