Samtec Inc. Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec BBS-132-T-A

Description
CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 56AC5157 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
56AC5157
Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 56AC5157
CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Header, 2.54Mm, Pcb, 1X32 Position; Product Range Samtec - 11P3197 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X32 Position; Product Range Samtec
11P3197
Header, 2.54Mm, Pcb, 1X32 Position; Product Range Samtec 11P3197
HEADER, 2.54MM, PCB, 1X32 POSITION; Product Range:BBS Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X32 POSITION; Product Range:BBS Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5157
Product Name Connector, Header, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 26AK4754 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details