Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins BBS-132-G-A

Description
Win Source Part Number: 1355340-BBS-132-G-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BBS Package: Tube Product Status: Active Base Product Number: BBS-132 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 32 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.125" (3.18mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.211" (5.35mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Insulation Material: Polyester, Glass Filled Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1355340-BBS-132-G-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BBS Package: Tube Product Status: Active Base Product Number: BBS-132 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 32 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.125" (3.18mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.211" (5.35mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Insulation Material: Polyester, Glass Filled Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1355340-BBS-132-G-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1355340-BBS-132-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1355340-BBS-132-G-A
Win Source Part Number: 1355340-BBS-132-G-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: BBS Package: Tube Product Status: Active Base Product Number: BBS-132 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 32 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.125" (3.18mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.211" (5.35mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Insulation Material: Polyester, Glass Filled Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)

Win Source Part Number: 1355340-BBS-132-G-A
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: BBS
Package: Tube
Product Status: Active
Base Product Number: BBS-132
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 32
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.125" (3.18mm)
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.460" (11.68mm)
Insulation Height: 0.211" (5.35mm)
Contact Shape: Circular
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Nickel
Insulation Material: Polyester, Glass Filled
Insulation Color: Black
Contact Finish Thickness - Post: 50.0µin (1.27µm)

Buy Now Datasheet
Conn, Stacking, Header, 32Pos, 1Row; Product Range Samtec - 53AJ6442 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 32Pos, 1Row; Product Range Samtec
53AJ6442
Conn, Stacking, Header, 32Pos, 1Row; Product Range Samtec 53AJ6442
CONN, STACKING, HEADER, 32POS, 1ROW; Product Range:BBS Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 32POS, 1ROW; Product Range:BBS Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1355340-BBS-132-G-A 53AJ6442
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Stacking, Header, 32Pos, 1Row; Product Range Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Plating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102699-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details