Samtec Inc. Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec BBS-125-T-C

Description
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec - 87P1584 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
87P1584
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec 87P1584
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87P1584
Product Name Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9642000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102536-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10152784-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details