Samtec Inc. Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec BBS-125-G-C

Description
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, PCB, 1x25 Position from the BBS Series features a low-profile design that achieves a board spacing of 3.89mm when mated with SL Series connectors. It offers the reliability of a permanent connection while maintaining the flexibility of a separable connection. The insulator material is black glass-filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminals are made from phosphor bronze or brass, with plating options of gold or tin over nickel. This product is RoHS compliant and lead-free solderable, suitable for wave soldering. The header is designed for through-hole termination and has a single row with 25 contacts.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, PCB, 1x25 Position from the BBS Series features a low-profile design that achieves a board spacing of 3.89mm when mated with SL Series connectors. It offers the reliability of a permanent connection while maintaining the flexibility of a separable connection. The insulator material is black glass-filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminals are made from phosphor bronze or brass, with plating options of gold or tin over nickel. This product is RoHS compliant and lead-free solderable, suitable for wave soldering. The header is designed for through-hole termination and has a single row with 25 contacts.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec - 87P1579 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
87P1579
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec 87P1579
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87P1579
Product Name Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
10+10 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Connector Headers & Receptacles - 103323-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details