Samtec Inc. Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec BBS-125-G-A

Description
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec - 11P3182 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
11P3182
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec 11P3182
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3182
Product Name Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details